EN
  • EN
  • DE

LMV225SD

Part No LMV225SD
Manufacturer Texas Instruments
Catalog RF Detectors
Description LMV225/LMV226/LMV228 RF Power Detector for CDMA and WCDMA | IC RF DETECT 450MHZ-2GHZ 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Frequency 450MHz ~ 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm ~ 0dBm
Accuracy ±1dB
Supply Voltage (V) 2.7V ~ 5V
Supply Current 8mA
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.5x2.2)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202050-LMV225SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV225SD CAD Model

Description

The LMV225SD from Texas Instruments is a highly accurate RF power detector, perfect for applications that require precise power measurements. This device is designed to provide an easy and efficient solution for power detection over a wide frequency range from 450 MHz to 2 GHz. It is an ideal choice for a variety of wireless applications, including mobile phones, data cards, and wireless infrastructure.

The LMV225SD operates by converting an RF input signal to a DC output voltage, which is proportional to the log of the input power, providing a dynamic range of 30 dB. This allows for the detection of both low-level and high-level signals with high accuracy. The linear-in-dB response makes it simple to use in RF power monitoring and control systems without complex calculations.

One of the key features of the LMV225SD is its ability to operate with a single supply voltage ranging from 2.7V to 5.5V, which makes it versatile for different circuit designs. Moreover, its low power consumption makes it suitable for battery-powered devices where power efficiency is crucial.

The device comes in a compact, surface-mount, 6-pin SC-70 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance, as it is designed to maintain high accuracy and temperature stability across its full operating range.

Integration of the LMV225SD into a system is made easier with its simple application circuit, requiring minimal external components. This not only saves on additional component costs but also reduces the complexity of the design, speeding up time-to-market for products utilizing this power detector.

With its combination of high accuracy, wide frequency range, and ease of use, the LMV225SD from Texas Instruments stands out as a superior choice for designers looking to implement RF power detection in their systems.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1881 $53.4645
105+ $0.9749 $102.3645
160+ $0.9444 $151.1040
220+ $0.9140 $201.0800
285+ $0.8835 $251.7975
380+ $0.7921 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess