Products specifications

Manufacturer Infineon Technologies
Win Source Part Number 369793-TLE7714G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7714G CAD Model

Description

The TLE7714G is a multi-channel power supply IC designed for automotive applications, specifically targeting body control and gateway modules. It integrates several voltage regulators and a serial peripheral interface (SPI) for control and monitoring. This allows for a compact and efficient power supply solution with advanced diagnostic capabilities.

Applications:

  • Body Control Modules (BCM)
  • Gateway Modules
  • Automotive Power Distribution
  • General Automotive Electronic Control Units (ECUs)

Features:

  • Multiple Voltage Regulators: Includes several integrated voltage regulators to supply different loads within the application.
  • Serial Peripheral Interface (SPI): Allows for communication with a microcontroller for control, configuration, and monitoring of the IC.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and fault detection.
  • Overvoltage and Undervoltage Protection: Protects the IC and connected loads from overvoltage and undervoltage conditions.
  • Overtemperature Protection: Prevents damage to the IC due to excessive temperature.
  • Short Circuit Protection: Protects the outputs from short circuits.
  • Reset Function: Provides a reset signal for the microcontroller in case of a fault.
  • Low Quiescent Current: Optimizes power consumption in low-power modes.
  • PG-DSO-36 Package: Compact surface-mount package for space-saving design.

Benefits:

  • Simplified System Design: Integration of multiple voltage regulators reduces the number of external components required.
  • Improved System Reliability: Comprehensive protection features enhance the reliability of the system.
  • Enhanced Diagnostics: SPI interface allows for detailed monitoring of the IC's status and fault conditions.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption in standby mode.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details:

The TLE7714G is typically supplied with a voltage range suitable for automotive applications (e.g., 5V-40V). The specific output voltage and current capabilities of the integrated regulators vary depending on the specific configuration. The SPI interface typically supports standard SPI modes. Detailed specifications can be found in the Infineon TLE7714G datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
GaAs Ired & Photo-Triac
Lowest to $1.6060
ECAD model for TLP360JF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM416P-3
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM27512D-25
Infineon Technologies
Lowest to $7.3050
ECAD model for TLE7714G
Infineon Technologies
ABS System IC
Need more? Email Us
ECAD model for TLE6210G
Infineon Technologies
Need more? Email Us
ECAD model for TLE22810T
Texas Instruments
256 × 24 COLOR PALETTE
Need more? Email Us
ECAD model for TLC34058-135FN
Inphi Corporation
Lowest to $110.8692
ECAD model for TLIXF30025
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLGU1020

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,800 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention