Products specifications

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Part Status Active
Capacitance 20 F
Tolerance -20%, +50%
Voltage - Rated 3 V
ESR (Equivalent Series Resistance) 22mOhm @ 1kHz
Lifetime @ Temp. 2000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Size / Dimension 0.630" Dia (16.00mm)
Win Source Part Number WS1307375-MAL223051003E3
Ultra Librarian 3D Model Ultra Librarian MAL223051003E3 CAD Model

Description

20 F (EDLC) Supercapacitor 3 V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C

You May Also Be Interested in

Kemet
CAP EDLC RAD
Lowest to $1.4631
ECAD model for FM0H224ZFTP18
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FYD0H473ZF
Panasonic
CAP 22MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for EEC-S0HD223V
Eaton Bussmann
CAP 60F -10% +30% 2.7V T/H
Lowest to $8.1443
ECAD model for HV1840-2R7606-R
Seiko Instruments
CAP 11MF 3.3V SURFACE MNT
Need more? Email Us
ECAD model for CPH3225A-2K
Eaton Bussmann
CAP 100MF -20% +80% 5.5V T/H / Cap Supercap 0.1F 5.5V -20% to 80% (13.5 X 6.5mm) Radial Stacked Coin 5mm 75 Ohm 1000h 70°C Bag
Need more? Email Us
ECAD model for KR-5R5C104H-R
Taiyo Yuden
CAP 9F 20% 3V THROUGH HOLE
Need more? Email Us
ECAD model for PAS1220LA3R0905
Vishay
CAP 35F -20% +50% 2.7V T/H
Need more? Email Us
ECAD model for MAL222091002E3
Vishay
CAP 10F -20% +50% 2.7V T/H
Need more? Email Us
ECAD model for MAL222551013E3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention