EN
  • EN
  • DE

HV1840-2R7606-R

Part No HV1840-2R7606-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 60F -10% +30% 2.7V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197262-HV1840-2R7606-R
Win Source Part Number Cross
Manufacturer Eaton - Electronics Division
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Series HV
Package Bulk
Product Status Active
Capacitance 60 F
Tolerance -10%, +30%
Voltage - Rated 2.7 V
Ultra Librarian 3D Model Ultra Librarian HV1840-2R7606-R CAD Model

Description

The HV is a high-voltage electric double layer capacitor (EDLC) manufactured by Eaton - Electronics Division. It has a capacitance of 60F with a tolerance of -10% to +30%.

  • Capacitance: 60F
  • Capacitance Tolerance: -10% to +30%
  • Voltage Rating: 2.7V
  • Package: Bulk
  • Product Status: Active
  • MSL: Unaffected
  • Manufacturer: Eaton - Electronics Division

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0045 $55.0225
12+ $9.0293 $108.3516
18+ $8.7472 $157.4496
24+ $8.4650 $203.1600
31+ $8.1828 $253.6668
41+ $7.3364 $300.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess