EN
  • EN
  • DE

KR-5R5C104H-R

Part No KR-5R5C104H-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 100MF -20% +80% 5.5V T/H / Cap Supercap 0.1F 5.5V -20% to 80% (13.5 X 6.5mm) Radial Stacked Coin 5mm 75 Ohm 1000h 70°C Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Eaton
Packaging Bulk
Status Active
Capacitance 100mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 75 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Through Hole
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 0.256" (6.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 1050836-KR-5R5C104H-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KR
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian KR-5R5C104H-R CAD Model

Description

The Eaton capacitor is a reliable and high-performance electronic component designed for use in various applications.

  • Manufacturer: Eaton
  • Capacitance: 100mF
  • Voltage Rating: 5.5V
  • ESR: 75 Ohm @ 1kHz
  • Tolerance: -20%, +80%
  • Lead Spacing: 0.197" (5.00mm)
  • Height-Seated (Max): 0.256" (6.50mm)
  • Lifetime @ Temp: 1000 Hrs @ 70°C
  • Applications: power supplies, audio equipment, and various other electronic devices

You May Also Be Interested in

Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8351 $58.4570
170+ $0.6849 $116.4330
265+ $0.6641 $175.9865
360+ $0.6422 $231.1920
465+ $0.6214 $288.9510
625+ $0.5567 $347.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess