Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 35 F
Tolerance -20%, +50%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 14mOhm
Lifetime @ Temp. 1000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.319" (33.50mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAL222091002E3 CAD Model

You May Also Be Interested in

Kemet
CAP 100MF -20% +80% 3.5V SMD
Lowest to $7.0658
ECAD model for FCS0V104ZFTBR24
Vishay
CAP 4F -20% +80% 2.8V T/H / 4 F (EDLC) Supercapacitor 2.8 V Coin, Stacked Horizontal 5Ohm @ 1kHz 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for MAL219691112E3
AVX Corp/Kyocera Corp
CAP 30F 20% 2.7V T/H / 30 F (EDLC) Supercapacitor 2.7 V Radial, Can 1000 Hrs @ 60°C
Lowest to $4.1200
ECAD model for SCCU30B306MRB
Eaton Bussmann
CAP 60F -10% +30% 2.7V T/H
Lowest to $8.1443
ECAD model for HV1840-2R7606-R
Taiyo Yuden
CAP 9F 20% 3V THROUGH HOLE
Need more? Email Us
ECAD model for PAS1220LA3R0905
Panasonic
CAP 10F -20% +40% 2.5V T/H
Need more? Email Us
ECAD model for EEC-HZ0E106
AVX Corp/Kyocera Corp
CAP 1F -10% +30% 9V T/H
Lowest to $6.2400
ECAD model for SCMR22L105SSBB0
Kemet
CAP EDLC RAD
Lowest to $1.4631
ECAD model for FM0H224ZFTP18
Eaton Bussmann
CAP 100MF -20% +80% 5.5V T/H / Cap Supercap 0.1F 5.5V -20% to 80% (13.5 X 6.5mm) Radial Stacked Coin 5mm 75 Ohm 1000h 70°C Bag
Need more? Email Us
ECAD model for KR-5R5C104H-R

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention