EN
  • EN
  • DE

MAL214066221E3

Part No MAL214066221E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description Cap Aluminum Lytic 220uF 25V 20% (10 X 16mm) Radial 5mm 750mA 3000h 125°C Automotive Bulk / CAP ALUM 220UF 20% 25V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series 140 RTM
Packaging Bulk
Capacitance 220μF
Tolerance ±20%
Voltage Rating DC 25V
Lifetime @ Temp. 3000 Hrs @ 125°C
Operating Temperature Range -55°C ~ 125°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 525mA @ 100Hz
Impedance 150 mOhm
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.689" (17.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 785110-MAL214066221E3
Popularity Medium
Supply and Demand Status Limited
Family Name 140 RTM
Introduction Date November 15, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAL214066221E3 CAD Model

Description

The MAL214066221E3 is an aluminum electrolytic capacitor manufactured by Vishay. It is designed for a wide range of general-purpose applications where reliable performance and long life are required. This capacitor is known for its stable electrical characteristics and ability to withstand harsh environmental conditions.

Applications:

  • Power supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Audio equipment: Employed in audio amplifiers and other audio circuits for coupling and decoupling signals.
  • Industrial equipment: Found in industrial control systems and automation equipment for energy storage and filtering.
  • Consumer electronics: Utilized in televisions, DVD players, and other consumer electronic devices.
  • Automotive applications: Incorporated into automotive electronic systems for filtering and energy storage.

Features:

  • High capacitance: 220uF capacitance for effective energy storage.
  • Low ESR: Low equivalent series resistance for efficient performance.
  • Long lifespan: Offers extended operational life, minimizing maintenance costs.
  • High ripple current capability: Can withstand high ripple currents without degradation.
  • Wide operating temperature range: Operates over a broad temperature range, suitable for various environments.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Stable performance: Provides consistent and reliable performance over time.
  • Reduced noise: Effective filtering reduces noise and ripple in power supplies.
  • Extended lifespan: Long operational life minimizes the need for frequent replacements.
  • Improved efficiency: Low ESR improves the efficiency of electronic circuits.
  • Versatile application: Suitable for a wide range of applications.

Additional Details:

The MAL214066221E3 is typically a radial leaded capacitor, designed for through-hole mounting. It features a robust construction that can withstand harsh environmental conditions. Specific technical specifications include voltage rating, ESR value, ripple current rating, and operating temperature range. It is important to consult the datasheet for detailed specifications, including dimensions, electrical characteristics, and environmental ratings. Vishay provides comprehensive documentation and support for this aluminum electrolytic capacitor.

You May Also Be Interested in

Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
United Chemi-Con
CAP ALUM 1800UF 20% 10V RADIAL / 1800 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.2570
Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Nichicon
CAP ALUM 470UF 20% 50V RADIAL / 470 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.2657
Rubycon
CAP ALUM 39UF 20% 400V RADIAL / 39 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7415
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8711 $56.1330
70+ $1.5352 $107.4640
105+ $1.4873 $156.1665
140+ $1.4393 $201.5020
180+ $1.3913 $250.4340
245+ $1.2474 $305.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess