EN
  • EN
  • DE
  • IT

IHLP4040DZER150M5A

Part No IHLP4040DZER150M5A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 15UH 5.1A 50.29MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Shielded Molded Inductor 50.29mOhm Max Nonstandard
Manufacturer Vishay
Series IHLP-4040DZ-5A
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Case / Package 4040
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number IHLP4040DZER150M5A-ND, 541-IHLP4040DZER150M5ADKR, 541-IHLP4040DZER150M5ACT, 541-IHLP4040DZER150M5ATR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874457-IHLP4040DZER150M5A
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZER150M5A CAD Model

Description

The Vishay 874457-IHLP4040DZER150M5A is a molded inductor that has a shielded feature.

  • Maximum Non-Standard Resistance: 50.29mOhm
  • Series: IHLP-4040DZ-5A
  • Popularity Rating: medium
  • Package: non-standard reel-TR
  • Mounting: surface
  • Case/Package: 4040
  • Estimated Production Lead Time: 14 weeks
  • Quantity per Package: 500
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Murata Electronics North America
FIXED IND 4.7UH 650MA 130MOHM SM
Lowest to $0.0922
Abracon LLC
FIXED IND 560UH 230MA 3.62OHM SM
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7527 $57.8067
50+ $2.2586 $112.9300
77+ $2.1880 $168.4760
106+ $2.1175 $224.4550
137+ $2.0469 $280.4253
184+ $1.8351 $337.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess