EN
  • EN
  • DE

GD74HCT240

Part No GD74HCT240
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030461-GD74HCT240
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HCT240 CAD Model

Description

The GD74HCT240 is an octal buffer/line driver with 3-state outputs manufactured by Vishay. It is part of the 74HCT family of logic devices, which are characterized by their high-speed CMOS technology and compatibility with TTL voltage levels. The device features eight independent buffers, each with a 3-state output that can be enabled or disabled. This makes it suitable for driving bus lines, memory interfaces, and other applications where multiple devices share a common signal path.

Applications:

  • Memory Interfacing: Used as a buffer between memory chips and the system bus.
  • Address Decoding: Provides buffering and isolation for address lines.
  • Data Bus Driving: Drives data lines in microprocessor systems.
  • Peripheral Interface: Interfaces between microcontrollers and peripheral devices.
  • Line Driving: Drives long lines to minimize signal degradation.

Features:

  • Octal Buffer: Contains eight independent buffer channels.
  • 3-State Outputs: Outputs can be enabled, disabled, or placed in a high-impedance state.
  • High-Speed CMOS: Provides fast switching speeds and low power consumption.
  • TTL Compatible: Compatible with TTL voltage levels.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • Low Input Current: Low input current minimizes loading on the driving circuit.

Benefits:

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Bus Isolation: 3-state outputs allow for isolating devices from the bus when not in use.
  • Increased Fan-Out: High output drive capability allows the device to drive multiple loads.
  • Simplified Circuit Design: Integrates eight buffers into a single package, simplifying circuit design and reducing component count.

Additional Details:

The GD74HCT240 has an input capacitance of approximately 3.5 pF and a propagation delay of around 10 ns (typical). The operating temperature range is typically -40°C to +85°C. It is available in a variety of packages, including DIP and SOIC. The 3-state outputs are controlled by two enable inputs (OE1 and OE2), which are active low. When either enable input is high, the corresponding outputs are in the high-impedance state.

Important Note: Always refer to the official Vishay datasheet for the GD74HCT240 part number for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess