EN
  • EN
  • DE

TL072CDR2

Part No TL072CDR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099512-TL072CDR2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL072CDR2 CAD Model

Description

The TL072CDR2 is a low-noise JFET-input operational amplifier (op-amp) from Texas Instruments (originally Freescale/NXP). It is designed for applications requiring low noise, high input impedance, and low distortion. This dual op-amp integrates two independent op-amps in a single package.

Applications:

  • Audio Preamplifiers: Used to amplify weak audio signals with minimal added noise.
  • Microphone Amplifiers: Suitable for amplifying microphone signals in recording equipment.
  • Instrumentation Amplifiers: Employed in precision measurement instruments to amplify small signals.
  • Active Filters: Utilized in filter circuits for audio and signal processing applications.
  • Audio Mixing Consoles: Found in professional audio mixing consoles for signal routing and amplification.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive audio applications.
  • High Input Impedance: Prevents loading of the signal source.
  • Low Distortion: Ensures accurate signal reproduction.
  • High Slew Rate: Provides fast signal response.
  • Wide Supply Voltage Range: Operates with a wide range of power supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • Dual Op-Amp: Integrates two op-amps in a single package, saving board space.

Benefits:

  • Superior Audio Quality: Low noise and distortion enhance the clarity and fidelity of audio signals.
  • Accurate Signal Processing: High input impedance ensures accurate signal amplification.
  • Simplified Circuit Design: Internal frequency compensation reduces the need for external components.
  • Improved System Performance: High slew rate enables fast signal response.
  • Space Saving: Dual op-amp configuration reduces board space requirements.

Additional Details:

The TL072CDR2 is available in a surface-mount package. It is designed to operate over a specific temperature range, as detailed in the manufacturer's datasheet. Key specifications include input noise voltage, input bias current, and total harmonic distortion (THD). The datasheet also provides information on common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR). This op-amp is a popular choice for audio applications where low noise and high fidelity are critical. Its widespread use is attributed to its excellent performance, reasonable cost, and ease of integration into various circuits.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0586 $50.1030
1,825+ $0.0549 $100.1925
2,835+ $0.0530 $150.2550
4,070+ $0.0492 $200.2440
5,290+ $0.0473 $250.2170
6,610+ $0.0454 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339,910 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess