Products specifications

Capacitance 10 nF
Mounting SMD (SMT)
Case / Package Radial
Depth 2.5 mm
Dielectric PET
Dielectric Material Polyester
Dissipation Factor 8 %
Height 6.5 mm
Lead Diameter 500 µm
Lead Pitch 5 mm
Length 7.2 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Radial
Tolerance 5 %
Type General Purpose
Voltage Rating 63 V
Voltage Rating (AC) 63 V
Voltage Rating (DC) 63 V
Width 2.5 mm
Win Source Part Number 1079003-MKS2C021001A00JSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKS2C021001A00JSSD CAD Model

Description

The WIMA MKS2C021001A00JSSD is a general-purpose capacitor.

  • Capacitance: 10 nF
  • Voltage Rating: 63 V
  • Manufacturer: WIMA
  • Category: Film Capacitors
  • Win Source Part Number: 1079003-MKS2C021001A00JSSD
  • Packaging: Bulk
  • Termination: Radial
  • Dissipation Factor: 8 percent
  • Supply and Demand Status: Shortage
  • Compliance: RoHS Compliant
  • Maximum Operating Temperature: 100 °C

You May Also Be Interested in

WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Kemet
CAP FILM 0.047UF 20% 560VDC RAD
Lowest to $0.0905
ECAD model for R46KI24705001M
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 250V 2.2pF Tol 0.1pF
Need more? Email Us
ECAD model for 600S2R2BT250T
Kemet
CAP FILM SMD PEN
Lowest to $2.6078
ECAD model for LDEPE2270JA5N00
Panasonic
CAP FILM 0.22UF 5% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-F2W224JAQ
Kemet
CAP FILM RAD
Lowest to $2.7101
ECAD model for PHE450KA5390JR05
EPCOS (TDK)
CAP FILM 6800PF 10% 400VDC RAD / 6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
ECAD model for B32529C6682K189
Panasonic
220nF ±20% 16V Film Capacitor 1206
Lowest to $1.2410
ECAD model for ECPU1C224MA5
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
ECAD model for R82EC2220DQ50J

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention