Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5V
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.43pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037097-ESD7351HT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD7351HT1G CAD Model

Description

ON Semiconductor ESD7351HT1G Overview

The ESD7351HT1G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other transient voltage events. This compact, high-performance device is an essential component for modern electronics where space is at a premium, and protection against sudden voltage spikes is critical for maintaining the integrity and longevity of the product.

Key Features

  • Transient Protection: The ESD7351HT1G provides robust protection for sensitive circuits against ESD, effectively absorbing high transient voltages and dissipating them safely.
  • Low Capacitance: With its ultra-low loading capacitance, it is particularly suitable for high-speed data lines, ensuring signal integrity is not compromised.
  • Low Clamping Voltage: The device has a low clamping voltage, which ensures that even when a transient voltage occurs, the voltage stress on protected components remains minimal.
  • Small Package Size: Housed in a small SOD-882 package, the ESD7351HT1G is ideal for space-constrained applications where board space is a critical consideration.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this ESD protection diode is built to meet high reliability standards.

Applications

The ESD7351HT1G is versatile and can be used in a wide range of applications. It is particularly well-suited for protecting high-speed data lines in:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Other high-speed digital interfaces

Technical Specifications

Some of the technical specifications of the ESD7351HT1G include:

  • Package: SOD-882
  • ESD Protection: ±20 kV (air), ±15 kV (contact)
  • Low Capacitance: 0.5 pF (typical)
  • Low Leakage Current: Less than 0.1 μA
  • Response Time:

Conclusion

The ESD7351HT1G from ON Semiconductor represents a blend of miniaturization, high-speed operation, and robust protection against ESD. It is an ideal choice for designers looking to enhance the durability and reliability of their electronic products without sacrificing performance or board space.

You May Also Be Interested in

Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13
Nexperia USA Inc.
TVS DIODE 5VWM 3.5VC DFN1006BD-2
Lowest to $0.2413
ECAD model for PESD5V0C1ULS-QYL
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Infineon Technologies
9V 5A@8/20us 50V TSLP-4-7 TVS Diodes RoHS
Lowest to $35.7252
ECAD model for ESD0P4RFL E6327
Taiwan Semiconductor
TVS DIODE 136VWM 219VC DO214AC / 219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA160A R3G
Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Shanghai Leiditech Electronic Technology Co., Ltd
25VC Clamp ESD DIODE DFN0603-2
Lowest to $0.0653
ECAD model for ESD130-B1-W0201

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention