Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 160 V
Current - Average Rectified (Io) 500 mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr 5 µA @ 160 V
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package 4-SOIC
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Win Source Part Number 755278-MYS80
Ultra Librarian 3D Model Ultra Librarian MYS80 CAD Model

Description

The 755278-MYS80 is a single-phase bridge rectifier diode with an average rectified current (Io) of 500mA.

  • Average Rectified Current (Io): 500mA
  • Forward Voltage (Vf): 1.2V @ 500mA
  • Reverse Leakage Current: 5μA @ 160V
  • Peak Reverse Voltage (Vr): 160V
  • Suitable for: surface mount applications
  • Package: TO-269AA, 4-BESOP
  • Package Quantity: 4,000 pcs
  • Technology: Standard
  • Operating Temperature: -50°C to 150°C
  • Commonly used in: bridge rectifier circuits and power supplies

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
PB 1000V 35.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.7781
ECAD model for PB3510
DIOTEC Electronics Corporation
BRIDGE RECTIFIER, SINGLE PHASE,
Need more? Email Us
ECAD model for S40F
Rectron USA
BRIDGE RECT GLASS 1000V .8A MB-S
Lowest to $0.0818
ECAD model for MD7S
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Need more? Email Us
ECAD model for W01M
Semtech Corporation
Need more? Email Us
ECAD model for SC3AS4F
W04
EIC discrete Semiconductors
BRIDGE REC.400V 1.5A WOB
Need more? Email Us
ECAD model for W04
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
Semtech Corporation
Need more? Email Us
ECAD model for SCAJ15FF
Vishay
RECTIFIER BRIDGE 2A 1000V WOG
Lowest to $0.9170
ECAD model for 2W10G-E4/51

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1167 $64.7685
1,350+ $0.0959 $129.4650
2,095+ $0.0928 $194.4160
2,885+ $0.0898 $259.0730
3,730+ $0.0868 $323.7640
4,985+ $0.0778 $387.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,820 pieces
MOQ: 555 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention