Products specifications

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Vishay
Package Tube
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 5kV/µs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 500µA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency cUR, UR
Base Product Number VO4156
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 902768-VO4156H
Ultra Librarian 3D Model Ultra Librarian VO4156H CAD Model

Description

The Vishay VO4156H is an optoisolator triac output.

  • Application: High voltage isolation between the input and output
  • Output: Triac
  • Circuit: Zero crossing circuit
  • Maximum Forward Current: 60 mA
  • Forward Voltage: 1.2V
  • Maximum Off-State Voltage: 600 V
  • Maximum On-State Current: 300 mA
  • Number of Channels: 1
  • Voltage Isolation: 5300Vrms
  • Applications: Industrial control systems, motor control, and solid-state relays
  • Package: 6-DIP
  • Operating Temperature Range: -55°C to 100°C
  • Approvals: cUR and UR

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for PC3SD21YTZD
Isocom Components 2004 LTD
Need more? Email Us
ECAD model for MOC3042SM&TR
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for EL3032
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for EL3033
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to $45.5373
ECAD model for EL3010
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1645
ECAD model for EL3053S1(TA)-V
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $2.2483
ECAD model for MOC3033SR2M
Innovisionsemi
Need more? Email Us
ECAD model for MOC3042FR2VM
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
Lowest to $3.6463
ECAD model for IL4217

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0843 $65.0580
150+ $0.8897 $133.4550
230+ $0.8620 $198.2600
315+ $0.8341 $262.7415
405+ $0.8064 $326.5920
540+ $0.7228 $390.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,940 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention