EN
  • EN
  • DE

FESB16JTHE3/81

Part No FESB16JTHE3/81
Manufacturer Vishay
Catalog Custom Parts (E - I)
Description Diode Switching 600V 16A 3-Pin(2+Tab) TO-263AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 16 A
Case / Package TO-263-3
Element Configuration Common Cathode
Forward Current 16 A
Forward Voltage 1.5 V
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Reverse Voltage (DC) 600 V
Max Surge Current 250 A
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 250 A
Peak Reverse Current 10 µA
Radiation Hardening No
Recovery Time 50 ns
Reverse Recovery Time 50 ns
Reverse Voltage 600 V
RoHS Compliant
Win Source Part Number 1221376-FESB16JTHE3/81
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FESB16JTHE3/81 CAD Model

Description

The FESB16JTHE3/81 from Vishay is a custom part with a TO-263-3 case/package.

  • Forward Voltage: 1.5V
  • Peak Non-Repetitive Surge Current: 250A
  • Forward Current: 16A
  • Reverse Voltage: 600V with 3 pins
  • Maximum Surge Current: 250A
  • Average Rectified Current: 16A
  • Reverse Recovery Time: 50ns
  • Radiation Hardening: No
  • RoHS Compliance: Yes
  • Minimum Operating Temperature: -65 °C
  • Maximum Operating Temperature: 150 °C
  • ECCN: EAR99 compliant
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess