EN
  • EN
  • DE

FN321-6-05

Part No FN321-6-05
Manufacturer Schaffner EMC Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT RCPT IEC320-C14 PANEL QC  /  Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr Schaffner EMC Inc.
Series FN 321
Package Tray
Product Status Obsolete
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Current - UL 6A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse No
Number of Positions 3
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Features Front or Rear Side Mount
Panel Cutout Dimensions Rectangular - 28.50mm x 21.50mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approval Agency CSA, SEMKO, UL, VDE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 283-441
Standard Package 20
Win Source Part Number 1121512-FN321-6-05
Ultra Librarian 3D Model Ultra Librarian FN321-6-05 CAD Model

Description

The FN 321 series power entry connectors from Schaffner EMC Inc. are designed for use in power entry applications.

  • Connector Type: Receptacle
  • Blade Type: Male
  • Termination Type: Quick Connect 0.250 inches (6.3mm)
  • Style: IEC 320-C14
  • Current Rating: 6A
  • Voltage Rating: 250VAC
  • Mount: Front or Rear Side Mount
  • Ingress Protection: IP40
  • Flammability Rating: UL94 V-2
  • Package: Tray
  • Panel Cutout Dimensions: Rectangular 28.50mm x 21.50mm
  • Mounting Type: Panel Mount, Flange
  • Approvals: CSA, SEMKO, UL, and VDE

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
COMPACT PACKAGE RFI POWER LINE F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors RoHS
Lowest to $0.4221
TE Connectivity
AC Power Entry Modules 10A DUAL
Lowest to $54.3552
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess