EN
  • EN
  • DE
  • IT

4816P-D95-391

Part No 4816P-D95-391
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148768-4816P-D95-391
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4816P-D95-391 CAD Model

Description

The 4816P-D95-391 is a resistor network manufactured by Vishay. This resistor network is designed for precision voltage division and current limiting in electronic circuits. It consists of multiple resistors integrated into a single package, offering advantages such as improved matching and reduced component count.

Applications

  • Voltage Dividers: Used in voltage divider circuits to precisely reduce voltage levels in electronic systems.
  • Current Limiting: Employed in current limiting applications to protect sensitive components from excessive current flow.
  • Pull-Up/Pull-Down Resistors: Integrated into pull-up and pull-down resistor networks for digital logic circuits.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers to ensure accurate gain and offset adjustments.
  • Sensor Signal Conditioning: Used in sensor signal conditioning circuits to calibrate and linearize sensor outputs.

Features

  • Precision Resistors: Consists of high-precision resistors with tight tolerances for accurate voltage division and current limiting.
  • Low Temperature Coefficient: Offers minimal resistance variation over a wide temperature range, ensuring stable performance.
  • Compact Package: Integrated into a compact package, reducing board space and simplifying circuit layout.
  • Improved Matching: Provides excellent resistor matching, crucial for precision voltage division and current balancing.
  • High Reliability: Constructed with durable materials to ensure reliable operation and long lifespan.

Benefits

  • Improved Accuracy: Delivers precise voltage division and current limiting for accurate electronic circuit operation.
  • Stable Performance: Ensures stable resistance values over a wide temperature range, maintaining consistent performance.
  • Reduced Board Space: Compact package reduces board space requirements, allowing for more compact designs.
  • Simplified Circuit Layout: Simplifies circuit layout by integrating multiple resistors into a single component.
  • Enhanced Reliability: Durable construction ensures reliable operation and long lifespan, reducing the risk of circuit failures.

Additional Details

The 4816P-D95-391 resistor network typically comes in a SIP (Single In-line Package) configuration, which is easy to mount and solder onto PCBs. Key specifications include a resistance value of 390 ohms, a power rating of 0.25W per resistor, and a tolerance of ±1%. It is designed to operate within a wide range of temperatures, making it suitable for use in diverse environmental conditions. The resistor network is also compliant with RoHS standards, ensuring environmental safety and compliance with international regulations.

You May Also Be Interested in

NMB Technologies Corporation
Need more? Email Us
ON Semiconductor
2MP 1/3 Cis So
Need more? Email Us
Coilcraft
Surface Mount High Frequency Inductor, 0201DS Series, 1.2 nH, 5%, 0201 [0603 Metric], 17.9 GHz ; RoHS Compliant: Yes
Need more? Email Us
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER / Digital Multiplier 68-PGA (27.89x27.89)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amphenol Industrial Operations
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess