EN
  • EN
  • DE

PIC12C508T-04I/SM048

Part No PIC12C508T-04I/SM048
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348486-PIC12C508T-04I/SM048
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-04I/SM048 CAD Model

Description

Microchip Technology's PIC12C508T-04I/SM048: A Compact, High-Performance Microcontroller

The PIC12C508T-04I/SM048 is a powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient operation. This versatile 8-bit microcontroller is a member of Microchip's renowned PIC family, known for its ease of use and robust performance in a wide range of electronic devices.

Key Features:

  • Core: The PIC12C508T-04I/SM048 features a high-performance RISC CPU, providing users with a flexible and efficient computing platform. The MCU's architecture is optimized for low-power consumption and high-speed processing, making it suitable for battery-operated and time-critical applications.
  • Memory: This microcontroller comes with 768 bytes of program memory, which is ample for simple control tasks and basic applications. The memory architecture is designed to be easy to work with, allowing developers to optimize their code for size and performance.
  • I/O and Peripherals: The device includes several general-purpose I/O pins that can be configured for input or output, enabling it to interface with a variety of sensors, actuators, and other peripherals. It also boasts on-chip features such as a watchdog timer, which helps to ensure reliable operation by resetting the MCU in case of software anomalies.
  • Power Efficiency: With an operating voltage range of 2.5V to 5.5V, the PIC12C508T-04I/SM048 is engineered for low-power applications. Its power-saving modes, including sleep mode, further extend battery life in portable devices.
  • Packaging: The MCU is offered in an SM048 package, which is a surface-mount, 8-pin, small-outline integrated circuit (SOIC) package. This compact form factor makes it ideal for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The PIC12C508T-04I/SM048 is well-suited for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Appliances
  • Medical Devices

With its combination of performance, power efficiency, and compact size, the PIC12C508T-04I/SM048 from Microchip Technology is an excellent choice for designers looking for a reliable microcontroller to power their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess