EN
  • EN
  • DE

SPI11N60C3

Part No SPI11N60C3
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS™ Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1257917-SPI11N60C3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPI11N60C3 CAD Model

Description

The SPI11N60C3 is a CoolMOS™ Power Transistor manufactured by Infineon Technologies. It is a high-voltage N-channel MOSFET designed for use in a wide range of power electronics applications. CoolMOS™ technology is known for its superior performance characteristics, including low on-resistance, fast switching speeds, and high avalanche ruggedness.

Applications:

  • Switched-mode power supplies (SMPS): Used in AC-DC and DC-DC power supplies for converting voltage levels efficiently.
  • Lighting: Employed in electronic ballasts and LED drivers for efficient power conversion.
  • Solar inverters: Converting DC power from solar panels to AC power for grid connection.
  • UPS (Uninterruptible Power Supplies): Providing backup power during power outages.
  • Motor drives: Used in motor control applications for efficient power switching.

Features:

  • CoolMOS™ C3 Technology: Offers low on-resistance (RDS(on)) and reduced switching losses.
  • Superjunction MOSFET: Provides excellent switching performance and high avalanche ruggedness.
  • Integrated gate resistor: Simplifies design and reduces external components.
  • High breakdown voltage: Suitable for high-voltage applications.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Low gate charge (Qg): Reduces gate drive power requirements.

Benefits:

  • High efficiency: Low on-resistance and reduced switching losses minimize power dissipation.
  • Increased power density: Allows for smaller and more compact power electronic designs.
  • Enhanced reliability: High avalanche ruggedness ensures robust operation in harsh environments.
  • Simplified design: Integrated gate resistor reduces the number of external components required.
  • Reduced system cost: Overall system cost can be reduced due to increased efficiency and simplified design.

The SPI11N60C3 typically features a breakdown voltage of 600V and a low on-resistance (RDS(on)) (specific RDS(on) value will be in the datasheet). The CoolMOS™ C3 technology provides significant improvements in efficiency and power density compared to traditional MOSFETs. The integrated gate resistor helps to damp oscillations and reduce EMI (Electromagnetic Interference), simplifying the design process.

Available in packages such as TO-220 or TO-252, the SPI11N60C3 is suitable for a wide variety of mounting and cooling configurations. The fast switching speed and low gate charge allow for efficient operation at high frequencies. The CoolMOS™ technology and integrated features make the SPI11N60C3 an excellent choice for designers seeking high-performance and reliable MOSFETs for demanding power electronics applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess