Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
Max On Resistance 90 Ohm
Single Supply Voltage (V+) 10 V to 16.5 V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 139150-DG535DJ-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG535DJ-E3 CAD Model

Description

DG535DJ-E3

The DG535DJ-E3 is a versatile analog switch delivering exceptional performance in both simple and complex signal routing applications. Its engineering offers smooth integration and functionality enhancement for modern circuits.

  • Applications:
    • Computing Peripherals
    • Consumer Electronics
    • Automation Systems
  • Features & Benefits:
    • Stable On-Resistance: Ensures consistent conductance.
    • Wide Voltage Compatibility: Broadens application scope.
    • Enhanced Switching Delay: Improves time-critical signal processing.
    • Cost-effective Solution: Provides high value for its functionality.
  • Additional Details:
    • Temp Range: -40°C to +125°C
    • Encapsulation: 16-Pin PDIP

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 1X2 28TQFN / 5.0 Gbps USB 3.0 Compatible Single Switch
Lowest to $3.7657
ECAD model for PI2USB3212ZHE
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
Supertex, Inc
12-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV209FG
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
Texas Instruments
QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Need more? Email Us
ECAD model for TS5L100PWRG4
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
National Semiconductor (TI)
16x8 550MHz Analog Crosspoint Switch, Gain of 1
Need more? Email Us
ECAD model for LMH6582YA
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Broadcom Limited
PEX8714-AB80BI G
Lowest to $174.4361
ECAD model for PEX8714-AB80BI G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention