Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size M10 Stud
Width - Outer Edges 0.709" (18.00mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 4 AWG
Insulation Non-Insulated
Contact Material Copper
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636350-726345-3
Ultra Librarian 3D Model Ultra Librarian 726345-3 CAD Model

You May Also Be Interested in

3M
CONN RING MULT STUD 18-22AWG
Need more? Email Us
ECAD model for 11-610-NB
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
3M
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
ECAD model for M14-6R/SK
TE Connectivity
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 55621-2
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK
TE Connectivity
CONN RING CIRC 16-22AWG #10
Need more? Email Us
ECAD model for 8-53409-1
3M
CONN RING CIRC 10-12AWG #5/16
Need more? Email Us
ECAD model for 13-56-NB
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention