EN
  • EN
  • DE

ZL40235LDF1

Part No ZL40235LDF1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, LOW ADDITIVE JITTER 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name ZL40235
ECCN EAR99
HTSUS 8541.60.0080
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940011-ZL40235LDF1
Ultra Librarian 3D Model Ultra Librarian ZL40235LDF1 CAD Model

Description

Introducing the ZL40235LDF1 from Microchip Technology

Microchip Technology's ZL40235LDF1 is a cutting-edge product designed for advanced applications in networking, telecommunications, and data communications. This high-performance device is part of Microchip's impressive lineup of solutions that cater to the ever-growing demands for speed, reliability, and precision in digital systems.

Key Features

  • High Precision: The ZL40235LDF1 delivers precise timing solutions, ensuring synchronization across various systems which is critical for network reliability and performance.
  • Low Jitter: With its low jitter performance, it reduces signal distortion, making it ideal for high-speed data transmission and critical communication applications.
  • Flexibility: This product offers a range of configurable options that allow it to adapt to specific system requirements, providing a versatile solution for multiple applications.
  • Integration: The ZL40235LDF1 integrates seamlessly with other Microchip components, facilitating a cohesive and efficient system design.

Applications

The ZL40235LDF1 is adept at serving a variety of applications, including but not limited to:

  • Data centers and server farms that require precise timing for data synchronization and transfer.
  • Telecommunication systems where signal integrity and timing accuracy are paramount for network operations.
  • Networking equipment, such as routers and switches, that rely on low-jitter performance for optimal data flow.

Technical Specifications

The technical prowess of the ZL40235LDF1 is evident in its specifications:

  • Operating Temperature Range: Specified for various environmental conditions.
  • Supply Voltage: Optimized for low power consumption while maintaining performance.
  • Package: Available in a package that is suitable for compact and high-density board designs.

The ZL40235LDF1 from Microchip Technology represents a blend of performance, flexibility, and reliability, making it a top choice for designers and engineers looking to enhance their systems. Its adherence to industry standards and compatibility with existing infrastructure ensures a smooth integration into your projects, providing a path to future-proof your applications against the ever-evolving technological landscape.

For more information, detailed datasheets, and ordering options, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess