EN
  • EN
  • DE

DG534ADN

Part No DG534ADN
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Ultrasound, Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 10V ~ 21V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number DG534
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584943-DG534ADN
Ultra Librarian 3D Model Ultra Librarian DG534ADN CAD Model

Description

The DG534ADN is a T-Switch Configuration analog switch in a 20-LCC (J-Lead) package.

  • Configuration: T-Switch
  • Package: 20-LCC (J-Lead)
  • Applications: Ultrasound and video systems
  • Switch Circuit: SPDT
  • Maximum On-State Resistance: 90Ohm
  • -3db Bandwidth: 500MHz
  • Voltage Supply (Single): 10V to 21V
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete product from Vishay

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess