Products specifications Report Issue?

Frequency 12 MHz
RoHS Compliant
Win Source Part Number 999385-DSX321G12000000AAAB
Categories Crystals
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321G12000000AAAB CAD Model

Description

The KDS DSX321G12000000AAAB is a crystal oscillator that is designed for use in electronic circuits.

  • Manufacturer: KDS
  • Win Source Part Number: 999385-DSX321G12000000AAAB
  • Frequency: 12 MHz
  • Category: crystal
  • RoHS: compliant
  • Popularity: low

You May Also Be Interested in

ECS Inc.
CRYSTAL 33.0000MHZ SERIES SMD / Crystal 33MHz ±30ppm (Tol) ±50ppm (Stability) Series FUND 40Ohm 2-Pin CSMD T/R
Lowest to $1.1159
ECAD model for ECS-330-S-20A-TR
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
Abracon LLC
Crystal 25MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin Mini-CSMD T/R / CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.5868
ECAD model for ABM3-25.000MHZ-B2-T
Citizen Finedevice Co Ltd
CRYSTAL 7.6800MHZ 18PF SMD
Need more? Email Us
ECAD model for HCM497680000ABJT
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Need more? Email Us
ECAD model for 9C-25.000MAAJ-T
TXC CORPORATION
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-24.000MEEQ-T
Abracon LLC
CRYSTAL 10.0000MHZ 16PF TH / 10 MHz ±30ppm Crystal 16pF 60 Ohms Cylindrical Can, Radial
Need more? Email Us
ECAD model for AB308-10.000MHZ
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD / Crystal 8MHz ±30ppm (Tol) ±100ppm (Stability) 18pF FUND 60Ohm 2-Pin SMD T/R
Need more? Email Us
ECAD model for ECS-80-18-5PXDN-TR
Abracon LLC
CRYSTAL 28.3220MHZ 4PF SMD / 28.322 MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10W-28.3220MHZ-4-B1U-T3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention