EN
  • EN
  • DE

DG5043CK

Part No DG5043CK
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018755-DG5043CK
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG5043CK CAD Model

Description

The DG5043CK is a high-performance quad SPST (Single-Pole, Single-Throw) analog switch manufactured by Vishay. It's designed for applications that require precision switching of analog signals, offering low on-resistance and fast switching speeds.

Applications

  • Audio signal routing
  • Video signal switching
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Sample-and-hold circuits

Features

  • Low on-resistance: Typically 10 Ω
  • Fast switching speed: tON = 150 ns, tOFF = 75 ns
  • Low charge injection
  • TTL and CMOS compatible logic inputs
  • Single or dual supply operation: ±4.5 V to ±22 V or +4.5 V to +44V
  • Break-before-make switching action

Benefits

  • Minimal signal loss and distortion due to low on-resistance.
  • Accurate and reliable switching performance.
  • Suitable for high-frequency applications due to fast switching speed.
  • Easy integration with digital control circuits.
  • Versatile operation with both single and dual supply voltage options.
  • Prevents signal contention during switching.

Technical Specifications

The DG5043CK operates from either a single or dual power supply, offering flexibility in system design. It has TTL and CMOS compatible logic inputs for seamless integration with digital control circuits. The low on-resistance of typically 10 Ω ensures minimal signal degradation, while the fast switching speed (tON = 150 ns, tOFF = 75 ns) makes it suitable for demanding applications. Its break-before-make switching action prevents short circuits during channel transitions. Refer to the Vishay datasheet for comprehensive electrical characteristics, timing diagrams, and package details.

Important Note: Always consult the Vishay datasheet for the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess