EN
  • EN
  • DE

DG501CJ

Part No DG501CJ
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055469-DG501CJ
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG501CJ CAD Model

Description

The DG501CJ is a monolithic quad Single-Pole, Single-Throw (SPST) analog switch manufactured by Vishay. This switch is designed for precision analog signal switching applications where low on-resistance, low leakage currents, and fast switching speeds are critical. It is available in a convenient DIP (Dual In-line Package), making it suitable for prototyping and through-hole mounting.

Applications:

  • Analog signal multiplexing
  • Sample-and-hold circuits
  • Audio signal switching
  • Data acquisition systems
  • Automatic test equipment (ATE)

Features:

  • Quad SPST Configuration: Contains four independent SPST switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Leakage Current: Ensures high accuracy in signal switching.
  • Fast Switching Speed: Allows for rapid signal switching.
  • Wide Operating Voltage Range: Provides flexibility in system design.

Benefits:

  • Efficient Signal Switching: Low on-resistance and leakage current ensure minimal signal loss.
  • Versatile Application: Suitable for a wide range of analog signal switching needs.
  • Simplified Circuit Design: Four switches in one package save board space and reduce component count.
  • High Accuracy: Precise signal switching enhances the accuracy of measurement and control systems.
  • Reliable Performance: Vishay analog switches are known for their robustness and long-term reliability.

Additional Details:

The DG501CJ is designed to operate over a wide voltage range and is compatible with various logic families. The DIP package simplifies prototyping and is also suitable for production environments. This analog switch is commonly used in applications where precise and reliable signal switching is essential. The monolithic design ensures consistent performance across all four switches. The DG501CJ offers a combination of low on-resistance, low leakage, and fast switching speeds, making it an excellent choice for demanding analog applications. When selecting an analog switch, engineers consider factors such as on-resistance, leakage current, switching speed, and signal voltage range to ensure optimal circuit performance. Vishay's DG501CJ provides a reliable solution for a wide range of signal switching needs.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess