EN
  • EN
  • DE

2837022-1

Part No 2837022-1
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Mechanical OCEAN Applicator 30mm/40mm Stroke Terminator Male Adapter Post Atlantic Style
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216096-2837022-1
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2837022-1 CAD Model

Description

The 2837022-1 is a component manufactured by TE Connectivity. As a leading provider of connectivity and sensor solutions, TE Connectivity products like this are typically used to establish electrical connections in a variety of applications.

Applications:

  • Power distribution systems
  • Signal transmission circuits
  • Industrial control panels
  • Telecommunications equipment
  • Medical devices

Features:

  • High Conductivity: Ensures efficient electrical current flow.
  • Corrosion Resistance: Protects against environmental factors and oxidation.
  • Secure Connection: Provides a stable and reliable electrical connection.
  • Easy Termination: Designed for quick and straightforward installation.

Benefits:

  • Reduced Power Loss: Minimizes energy waste in electrical systems.
  • Increased Durability: Extends the lifespan of electrical components.
  • Improved Safety: Prevents electrical hazards caused by loose connections.
  • Simplified Assembly: Reduces installation time and costs.

Additional Details:

Without access to detailed specifications or the product datasheet, providing specific details regarding electrical characteristics (voltage rating, current rating, contact resistance), material composition (housing material, contact plating), or mechanical dimensions is difficult. However, TE Connectivity products generally adhere to strict industry standards to ensure reliable performance in demanding environments. The part number 2837022-1 likely identifies a specific series and configuration within TE Connectivity's extensive product range. The component could be used for wire-to-board or cable-to-cable connections, playing a critical role in maintaining circuit integrity. The specific characteristics will depend on the specific application and design requirements.

To obtain comprehensive information, visit the TE Connectivity website, search for the specific part number, and download the relevant datasheet. This will provide detailed specifications, application notes, and recommended assembly procedures. It is also important to ensure that the correct mating connectors and appropriate tooling are used for optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess