EN
  • EN
  • DE

DG212BDY-E3

Part No DG212BDY-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 85Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 4.5V ~ 25V
Voltage - Supply, Dual (V±) ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 300ns, 200ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -95dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG212
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG212BDYE3
Standard Package 500
Win Source Part Number 1055452-DG212BDY-E3
Ultra Librarian 3D Model Ultra Librarian DG212BDY-E3 CAD Model

Description

The DG212BDY-E3 is an analog switch manufactured by Vishay Siliconix.

  • Circuits: 4-circuit switch
  • On-State Resistance: 85 ohms
  • Voltage Rating (Single Supply): 4.5V to 25V
  • Voltage Rating (Dual Supply): ±4.5V to 22V
  • Maximum Switch Time (Ton): 300ns
  • Maximum Switch Time (Toff): 200ns
  • Package: 16-SOIC package
  • Supplier Device Package: 16-SOIC
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6614 $58.1490
75+ $1.3632 $102.2400
115+ $1.3206 $151.8690
160+ $1.2780 $204.4800
205+ $1.2354 $253.2570
275+ $1.1076 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,543 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess