EN
  • EN
  • DE

D469AAP

Part No D469AAP
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032870-D469AAP
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D469AAP CAD Model

Description

The D469AAP is a rectifier diode manufactured by Vishay. It's designed for general-purpose rectification applications, providing efficient conversion of AC voltage to DC voltage.

Applications

  • Power Supplies: Used as a rectifier in power supplies for various electronic devices.
  • Adapters: Employed in AC/DC adapters for charging mobile devices and powering other portable electronics.
  • Lighting: Found in LED lighting systems for voltage rectification.
  • General Purpose Rectification: Used in a wide range of electronic circuits for converting AC to DC.

Features

  • High Surge Current Capability: Withstands high surge currents, protecting the diode from damage during startup or transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Provides stable and reliable performance over a long operating life.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Efficient Power Conversion: Provides efficient AC to DC conversion, minimizing power losses.
  • Protection from Surge Currents: Ensures reliable operation even under surge conditions.
  • Long Operating Life: Offers extended durability and stable performance.
  • Easy Integration: Can be easily integrated into various electronic circuits.
  • Environmentally Friendly: Meets RoHS requirements, reducing environmental impact.

Additional Details

The D469AAP diode is typically packaged in a DO-41 or similar through-hole package. It features a high surge current capability, typically in the range of several amps, allowing it to withstand transient voltage spikes. The forward voltage drop is typically low, minimizing power dissipation and improving efficiency. The reverse leakage current is also typically low, ensuring minimal power loss in the reverse direction. It is designed for operation over a wide temperature range, making it suitable for various environmental conditions. The specific electrical characteristics of the D469AAP diode, such as the maximum forward current, reverse voltage, and forward voltage drop, are detailed in the Vishay datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess