Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 243525-CRCW08058660FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRCW08058660FT CAD Model

Description

CRCW08058660FT Resistor

The CRCW08058660FT is a high-performance surface-mount resistor known for its precision and reliability. With a resistance value of 866 ohms, it is ideal for applications requiring accurate and stable resistance across various environments.

  • High temperature stability
  • Compact 0805 size for space-saving design
  • RoHS compliant

Features and Benefits: This resistor offers excellent thermal and resistor voltage behavior, making it suitable for high-reliability applications. Its compact size allows for efficient use of board space, enhancing overall design flexibility.

Applications/Projects: It is widely used in circuits within consumer electronics, telecommunications, and automotive industries.

You May Also Be Interested in

TE Connectivity
RES SMD 61.9 OHM 0.1% 1/16W 0402 / 61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Need more? Email Us
ECAD model for CPF0402B61R9E1
Rohm Semiconductor
RES SMD 33K OHM 1% 1/3W 1210 / 33 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Need more? Email Us
ECAD model for KTR25JZPF3302
Stackpole Electronics Inc.
RES CS, 2010, 0.1 OHM, 1%, 1W / 100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Foil
Need more? Email Us
ECAD model for CSRF2010FTR100
Multicomp
Res General Purpose Thick Film 0603 1.1k Ohm 1% 1/10W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCMR06X1101FTL
Stackpole Electronics Inc.
RES 680 OHM 0.5% 1/8W 0805 / 680 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Need more? Email Us
ECAD model for RNCF0805DTC680R
Vishay
RES SMD 35.7 OHM 1% 3/4W 2010 / 35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for CRCW201035R7FKEF
Bourns Inc.
RES SMD 10K OHM 5% 1/8W 0805 / 10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for CR0805-JW-103ELF
Susumu
RES SMD 330 OHM 0.5% 1/10W 0805 / 330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for RR1220P-331-D
Vishay
RES 121K OHM 0.1% 1/8W 0805 / 121 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Need more? Email Us
ECAD model for TNPW0805121KBETA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention