EN
  • EN
  • DE

CQY36N

Part No CQY36N
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 0.7mW/sr @ 50mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 110°
Orientation Top View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 1.8mm (T-3/4)
Win Source Part Number 1030177-CQY36N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CQY36N CAD Model

Description

The Vishay infrared (IR) component is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Orientation: top view orientation
  • Mounting: through a hole
  • Forward voltage: 1.3V
  • Viewing angle: 110 degrees
  • Use: use in optoelectronics
  • Radiant intensity (Ie): 0.7mW/sr @ 50mA
  • Temperature range: -25 degrees Celsius to 85 degrees Celsius (TA)
  • Continuous forward current: up to 100mA
  • Supply and demand status: balanced

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess