Products specifications Report Issue?

Categories Optoelectronics
Manufacturer SHARP/Socle Technology
Packaging Reel
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1177174-GL100MN1MP1
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GL100MN1MP
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GL100MN1MP1 CAD Model

Description

The SHARP/Socle Technology GL100MN1MP1 is an infrared (IR) electronic component with a viewing angle of 20 degrees and a wavelength of 940nm. The GL100MN1MP1 is manufactured by SHARP/Socle Technology.

  • Viewing Angle: 20 degrees
  • Wavelength: 940nm
  • Supply and Demand Status: Sufficient
  • Product Status: Obsolete (EOL)
  • Suitable for: Optoelectronics
  • Package: 2-SMD, no-lead
  • Current - DC Forward (If) (Maximum): 50mA
  • Voltage - Forward (Vf): 1.2V
  • Radiant Intensity (Ie) min @ If: Not available

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to $0.3252
ECAD model for HSDL-4400#011
Vishay
UV-C EMITTER
Lowest to $12.7194
ECAD model for VLMU35CT20-275-120
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.5059
ECAD model for QEB373GR
Vishay
EMITTER IR 890NM 2-PLCC / Infrared (IR) Emitter 890nm 1.6V 100mA 5mW/sr @ 100mA 120° 2-SMD, J-Lead
Need more? Email Us
ECAD model for VSMF9700X01-GS08
Everlight Electronics Co Ltd
HIGH POWER UVC LED (2MW)
Lowest to $1.5689
ECAD model for ELUC3535NUB-P7085Q05075020-S21Q
Vishay
EMITTER IR 940NM, 660NM 70MA SMD
Lowest to $1.0859
ECAD model for VSMD66694
OSRAM Opto Semiconductors Inc.
EMITTER IR 880NM 200MA TO-18
Need more? Email Us
ECAD model for SFH 482-1/2
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Need more? Email Us
ECAD model for SFH480-2/3
Honeywell
EMITTER IR 880NM 100MA TO-46 / Infrared Emitter 880nm Circular Top Mount 2-Pin TO-46
Need more? Email Us
ECAD model for SE5470-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4639 $51.2365
85+ $1.2011 $102.0935
130+ $1.1636 $151.2680
180+ $1.1261 $202.6980
230+ $1.0885 $250.3550
310+ $0.9759 $302.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention