Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263452-SPC56EL54L5CBFSY
Ultra Librarian 3D Model Ultra Librarian SPC56EL54L5CBFSY CAD Model

Description

The SPC56EL54L5CBFSY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC56EL series, which is known for its high-performance capabilities and advanced features tailored to enhance system operations and reliability.

Key Features:

  • Core: Built on the efficient 32-bit Power Architecture® with a frequency of up to 180 MHz, the SPC56EL54L5CBFSY provides robust computational power and real-time performance, making it ideal for complex control applications.
  • Memory: Equipped with a substantial 4 MB of flash memory and 592 KB of RAM, this MCU offers ample space for sophisticated software algorithms and data buffering, ensuring smooth operation and quick access to critical functions.
  • Communication Interfaces: The device boasts a wide array of communication interfaces, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network), FlexRay, and Ethernet, facilitating versatile connectivity options for various automotive networks.
  • Advanced Timer Systems: With its sophisticated timer systems, including motor control timers, periodic interrupt timers, and watchdog timers, the SPC56EL54L5CBFSY provides precise timing control for real-time tasks and system safety measures.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are integrated into the MCU, offering accurate analog signal processing capabilities, which are essential for sensor data acquisition and control applications.
  • Enhanced Safety Features: Safety is a critical aspect of automotive MCUs, and the SPC56EL54L5CBFSY includes advanced safety features such as Error Correction Code (ECC) memory protection, a Memory Protection Unit (MPU), and a built-in self-test (BIST) for CPU and RAM, ensuring the reliability and integrity of the system.

Applications:

The versatility and robust feature set of the SPC56EL54L5CBFSY make it an excellent choice for a variety of applications, particularly in the automotive sector, such as engine management, transmission control, chassis and safety systems, and advanced driver assistance systems (ADAS). It is also suitable for industrial control systems requiring high levels of processing power and reliability.

With its advanced architecture, comprehensive feature set, and commitment to safety, the SPC56EL54L5CBFSY MCU from STMicroelectronics stands as a premium solution for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241NFG21
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C202P
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $24.7427
ECAD model for TMP19A64F20BXBG
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C620F
Renesas Electronics America
32-BIT, FLASH, V850 CPU / * Microcontroller IC
Lowest to $1.5791
ECAD model for UPD70F3336GC(A9)-UEU-E2-QS-AX
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C101P-3VR6
Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.1676
ECAD model for MSP430F5509IRGZR
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Need more? Email Us
ECAD model for TMP19A70CYFG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention