EN
  • EN
  • DE

CE4501

Part No CE4501
Manufacturer Vishay
Catalog Aluminum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 745120-CE4501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE4501 CAD Model

Description

The CE4501 is an aluminum polymer capacitor manufactured by Vishay. These capacitors are known for their low equivalent series resistance (ESR), high ripple current capability, and long operational life, making them ideal for demanding applications where performance and reliability are crucial. Aluminum polymer capacitors offer a superior alternative to traditional electrolytic capacitors in many applications.

Applications:

  • Switching Power Supplies: Used as output capacitors in switching power supplies to reduce ripple voltage and improve transient response.
  • DC-DC Converters: Employed in DC-DC converters for filtering and energy storage.
  • Motherboards: Utilized on computer motherboards for voltage regulation and power filtering.
  • Graphics Cards: Used on graphics cards for power delivery and decoupling.
  • Industrial Power Supplies: Implemented in industrial power supplies for robust performance in harsh environments.

Features:

  • Low ESR: Minimizes power loss and improves efficiency.
  • High Ripple Current Capability: Handles high ripple currents without significant heating.
  • Long Life: Offers extended operational life compared to standard electrolytic capacitors.
  • Stable Performance Over Temperature: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Increased Efficiency: Low ESR improves the efficiency of power supplies and converters.
  • Improved Reliability: Long life and stable performance enhance system reliability.
  • Reduced Board Space: SMT packaging minimizes board space requirements.
  • Enhanced Performance: High ripple current capability provides superior performance in demanding applications.

Additional Details:

The CE4501 series capacitors are available in various voltage and capacitance ratings. The operating temperature range is typically -55°C to +105°C or +125°C, depending on the specific part number. The datasheet provides detailed specifications for ESR, ripple current, and life expectancy. Proper derating is recommended to ensure long-term reliability. Aluminum polymer capacitors are less susceptible to drying out compared to traditional electrolytic capacitors, making them a more robust choice for applications requiring long service life. These capacitors are suitable for use in a wide range of electronic devices and systems.

You May Also Be Interested in

Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess