EN
  • EN
  • DE

BZX84C15-GSO8

Part No BZX84C15-GSO8
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752486-BZX84C15-GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C15-GSO8 CAD Model

Description

The BZX84C15-GSO8 is a surface mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient suppression applications. The 'C15' in the part number indicates a nominal Zener voltage of 15V.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression (TVS)
  • Clipping and waveform shaping
  • Protection of integrated circuits (ICs)

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and compact design.
  • Zener Voltage: 15V nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • High Surge Current Capability: Withstands transient surges without damage.
  • Glass Passivated Die Construction: Enhances reliability and stability.
  • Lead-Free Finish: Complies with RoHS standards for environmental protection.

Benefits:

  • Precise Voltage Regulation: Provides a stable and reliable voltage source.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Design: Allows for high-density board layouts.
  • Easy Assembly: Compatible with automated assembly processes.
  • Environmentally Friendly: Meets RoHS requirements for lead-free products.
  • High Reliability: Ensures long-term performance and stability.

Additional Details:

The BZX84C15-GSO8 is housed in an SOT-23 package. Its maximum power dissipation is typically around 300mW. The forward voltage is approximately 0.9V. Proper thermal management is crucial for optimal performance. The datasheet provides detailed electrical characteristics, including Zener impedance and reverse leakage current, which are essential for proper circuit design. This Zener diode is commonly used in various electronic devices, including portable devices, consumer electronics, and industrial equipment, due to its compact size, reliable performance, and effective overvoltage protection.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess