EN
  • EN
  • DE
  • IT

BZT52C22-V-GS08

Part No BZT52C22-V-GS08
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1030+
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752464-BZT52C22-V-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C22-V-GS08 CAD Model

Description

The BZT52C22-V-GS08 is a surface-mount Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The 'C22' designation indicates a nominal Zener voltage of 22V.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Transient voltage suppression in automotive electronics
  • Clipping and shaping of waveforms
  • Protection of integrated circuits from voltage spikes

Features:

  • Surface-mount package: SOD-323 package allows for automated assembly.
  • Zener voltage: 22V nominal Zener voltage.
  • Low leakage current: Minimizes power loss in the reverse bias condition.
  • High surge current capability: Able to withstand transient voltage spikes.
  • Lead (Pb)-free: Compliant with RoHS directive.
  • Glass passivated junction: Ensures high reliability and performance.

Benefits:

  • Precise voltage regulation: Provides a stable output voltage, protecting sensitive components.
  • Effective overvoltage protection: Prevents damage from transient voltage spikes.
  • Space-saving design: Compact surface-mount package minimizes board space requirements.
  • Easy to assemble: Suitable for automated pick-and-place assembly.
  • Environmentally friendly: Lead-free construction reduces environmental impact.
  • Reliable performance: Glass passivated junction ensures long-term stability.

Additional Details:

The BZT52C22-V-GS08 has a power dissipation of 500mW. The operating and storage temperature range is typically -65°C to +150°C. The forward voltage drop is typically around 0.9V. It's important to consult the datasheet for precise electrical characteristics, including dynamic resistance and temperature coefficient, to ensure proper circuit design. This diode is widely used in consumer electronics, industrial equipment, and automotive applications for its reliable voltage regulation and overvoltage protection capabilities.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess