EN
  • EN
  • DE

BRT13-H

Part No BRT13-H
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description PHOTOCOUPLER TRIAC 800V 6DIP / Optocoupler Triac AC-OUT 1-CH 800V 6-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Part Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 2mA
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 500μA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Maximum) 20mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Approvals CQC, UL
Win Source Part Number 770396-BRT13-H
Popularity Medium
Supply and Demand Status Balance
Family Name BRT13
Introduction Date May 20, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BRT13-H CAD Model

Description

The BRT13-H is a triac output optocoupler designed for isolator applications.

  • Package: 6-DIP (0.300", 7.62mm)
  • Mounting Type: Through-hole
  • Operating Temperature: -40°C to 100°C
  • Approvals: CQC and UL
  • Forward Voltage: 1.1V
  • Off-State Voltage: 800V
  • Channels: Single
  • Voltage Isolation: 5300Vrms
  • Status: Obsolete (EOL)
  • Family Name: BRT13
  • Supply and Demand Status: Balanced
  • Current On-state (It (RMS)) (maximum): 300mA
  • Static dV/dt (minimum): 10kV/μs
  • Current LED trigger (Ift) (maximum): 2mA
  • Current DC forward (If) (maximum): 20mA
  • Alternative Parts: FOD4218T, FOD4208T, FOD4208, FOD4218
  • Introduction Date: May 20, 1997
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2025

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess