EN
  • EN
  • DE

DSEI2X101-06A

Part No DSEI2X101-06A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description Fast Recovery Epitaxial Diode (FRED)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 96A
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 3mA @ 600V
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Manufacturer Package SOT-227B
Win Source Part Number 1169819-DSEI2X101-06A
Manufacturer Homepage www.ixys.com
Family Name DSEI2x101-06A
Introduction Date May 30, 2011
ECCN EAR99
Country of Origin Portugal
Halogen Free Unknown
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSEI2X101-06A CAD Model

Description

The IXYS DSEI2x101-06A is a fast recovery diode with a current rating of 96A and a voltage rating of 600V.

  • Reverse Recovery Time: 50ns
  • Current Reverse Leakage: 3mA @ 600V
  • Package: SOT-227-4, miniBLOC
  • Mounting Type: chassis mount
  • Supply and Demand Status: limited
  • End of Life: estimated to reach its end of life in 2023.

You May Also Be Interested in

STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2239 $63.6717
6+ $19.8806 $119.2836
8+ $19.2090 $153.6720
12+ $17.8657 $214.3884
15+ $17.1941 $257.9115
19+ $16.5224 $313.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,861 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess