EN
  • EN
  • DE

SBT100-16LS

Part No SBT100-16LS
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 160V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 160V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 880mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 160V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-220FI(LS)
Win Source Part Number 211505-SBT100-16LS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBT100-16LS CAD Model

Description

The ON Semiconductor SBT100-16LS is a high-performance Schottky Barrier Rectifier that is designed to meet a wide range of applications requiring efficient and reliable power conversion and management. This device is a part of ON Semiconductor's extensive rectifier portfolio, offering superior switching performance and low forward voltage drop.

Key Features:

  • High Surge Capability: The SBT100-16LS is capable of handling high surge currents, making it ideal for applications that experience transient overvoltages, ensuring reliability and robustness in harsh environments.
  • Low Power Loss: With its Schottky technology, this rectifier has a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits.
  • High Current Rating: This device supports a high average rectified forward current of 100 A, accommodating the needs of high power density applications.
  • Wide Operating Temperature Range: The SBT100-16LS operates effectively over a wide temperature range, making it suitable for industrial and automotive applications that require operation under extreme conditions.
  • Robust Package: Enclosed in a TO-263 (D2PAK) package, the SBT100-16LS ensures a compact footprint while providing excellent thermal performance and mechanical durability.

Applications:

The SBT100-16LS is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Battery chargers
  • Automotive applications
  • Industrial power systems

Technical Specifications:

Parameter Value
Average Rectified Forward Current (IF(AV)) 100 A
Peak Repetitive Reverse Voltage (VRRM) 160 V
Forward Voltage Drop (VF) 0.82 V @ 100 A
Operating Junction Temperature (TJ) -55°C to +175°C

The ON Semiconductor SBT100-16LS Schottky Barrier Rectifier is a reliable and efficient solution for your high-power rectification needs, ensuring performance and durability in a variety of demanding applications.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess