EN
  • EN
  • DE

BAT41SWFILM

Part No BAT41SWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 200mA
Current - Reverse Leakage @ Vr 100nA @ 50V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1022141-BAT41SWFILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT41SWFILM CAD Model

Description

STMicroelectronics BAT41SWFILM Schottky Diode

The BAT41SWFILM from STMicroelectronics is a high-performance Schottky diode, designed to offer efficient rectification and switching applications in a variety of electronic circuits. This small-signal Schottky diode is well-suited for use in high-frequency inverters, DC-DC converters, freewheeling diodes, and as a polarity protection device. Its low forward voltage drop and fast switching capabilities make it an ideal choice for energy-sensitive applications.

Key Features:

  • Low Forward Voltage Drop: The BAT41SWFILM boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Switching Speed: With its fast switching action, this diode is capable of operating at high frequencies, which is essential for modern power conversion and management applications.
  • Surface-Mount Package: The device comes in a DO-213AB package, which is suitable for automated assembly processes and helps in saving valuable board space.
  • High Reliability: STMicroelectronics' diodes are known for their reliability, and the BAT41SWFILM is no exception. It is designed to withstand the rigors of demanding electronic environments.
  • Lead-Free and RoHS Compliant: This diode meets current environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

  • Power Management
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection

The BAT41SWFILM is a versatile component that can be used in a wide array of electronic products, ranging from portable devices to industrial equipment. Its compact form factor, combined with its electrical characteristics, ensures that it can provide efficient, reliable performance in even the most space-constrained applications.

STMicroelectronics' commitment to quality and performance is evident in the BAT41SWFILM Schottky diode, making it a smart choice for designers looking to enhance the efficiency and reliability of their electronic circuits.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1046 $58.0530
1,350+ $0.0859 $115.9650
2,085+ $0.0832 $173.4720
2,870+ $0.0805 $231.0350
3,715+ $0.0778 $289.0270
4,970+ $0.0698 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess