EN
  • EN
  • DE
  • IT

P89LPC904FN

Part No P89LPC904FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343613-P89LPC904FN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC904FN CAD Model

Description

The NXP P89LPC904FN is a highly integrated microcontroller that is part of NXP's 8-bit LPC900 family. This device is designed to deliver a perfect blend of power efficiency, performance, and versatility, making it an ideal choice for a wide range of low-power and battery-operated applications.

Key Features

  • Core: The P89LPC904FN is built around a high-performance 8-bit microcontroller core with a frequency of up to 7.58 MHz, providing efficient processing capabilities for various applications.
  • Memory: It comes equipped with 2 KB of on-chip Flash memory for program storage and 128 bytes of RAM for data operations, ensuring ample space for complex programs and efficient data handling.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports with configurable pull-up resistors, allowing for flexible interfacing with external devices and sensors.
  • Timers: Integrated timers, including a 16-bit Timer/Counter and a watchdog timer, offer precise timing control for various tasks and system reliability.
  • Communication: For communication needs, the P89LPC904FN features a serial UART for asynchronous communication, facilitating easy data exchange with other devices.
  • Analog-to-Digital Converter: An on-chip 8-bit ADC with multiple channels enables the microcontroller to interface directly with analog sensors and convert their signals into digital data.
  • Power Management: The device supports multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption and extend battery life in portable applications.
  • In-System Programming (ISP): With ISP support, users can program and reprogram the microcontroller in-circuit via a serial interface, simplifying development and updates.

Applications

The P89LPC904FN is versatile enough to be used in a variety of applications, such as consumer electronics, automation systems, battery management, and other embedded systems. Its robust feature set ensures that it can meet the needs of complex designs while maintaining cost-effectiveness and ease of use.

Package Information

The microcontroller is available in a compact 20-pin SSOP package, making it suitable for space-constrained applications without compromising on functionality.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess