Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
RoHS State Request Verification
Win Source Part Number 1273525-TPS77625PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77625
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS77625PWP CAD Model

Description

Product Overview: TPS77625PWP by Texas Instruments

The TPS77625PWP is a highly reliable, fixed-output voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is a member of TI's extensive family of low-dropout (LDO) regulators, which are known for their exceptional performance, efficiency, and stability. The TPS77625PWP is specifically engineered to meet the stringent requirements of a wide range of electronic applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Output Voltage: The TPS77625PWP provides a fixed output voltage of 2.5V, which is suitable for powering a variety of digital and analog circuits.
  • High Accuracy: It offers an impressive output voltage accuracy of ±2%, ensuring reliable operation of sensitive electronic components.
  • Current Capacity: With an ability to deliver up to 500mA of output current, it can easily support a range of low-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 250mV at full load minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the application from damage due to overheating.
  • Overcurrent Protection: The current limit feature protects the regulator and the load from damage in the event of a short circuit or excessive power draw.

Package and Reliability

The TPS77625PWP is offered in a 20-pin HTSSOP (PWP) package, which is designed for surface-mount technology (SMT) and is well-suited for compact PCB layouts. The robust package ensures that the device can withstand the mechanical stresses typically encountered during board assembly and operation.

Applications

This voltage regulator is versatile and can be used in various applications. It is particularly well-suited for portable devices, where power efficiency and space constraints are key considerations. Additionally, it can be found in microcontroller-based systems, point-of-load power supplies, and anywhere a stable and efficient power supply is needed.

Overall, the TPS77625PWP from Texas Instruments represents a reliable and efficient solution for designers looking to integrate a fixed-voltage LDO into their electronic projects.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Texas Instruments
3.9V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $1.0629
ECAD model for TPS70939DBv
Texas Instruments
LDO Voltage Regulator 500mA 2.7V Fixed Output 6-WSON
Lowest to $1.4886
ECAD model for TPS73527DRV
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2189 $57.6914
62+ $1.8207 $112.8834
96+ $1.7638 $169.3248
132+ $1.7069 $225.3108
170+ $1.6500 $280.5000
228+ $1.4793 $337.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention