EN
  • EN
  • DE

43CTQ100GSPBF

Part No 43CTQ100GSPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815617-43CTQ100GSPBF
Ultra Librarian 3D Model Ultra Librarian 43CTQ100GSPBF CAD Model

Description

The 43CTQ100GSPBF is a dual common cathode Schottky rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection. This rectifier features a low forward voltage drop, high surge current capability, and is compliant with RoHS standards.

Applications:

  • Switching Power Supplies: Used in switching power supply circuits to provide efficient rectification.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits.
  • OR-ing Diodes: Suitable for OR-ing diode applications in redundant power systems.
  • Reverse Battery Protection: Used for reverse battery protection in electronic devices.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • High-Frequency Operation: Designed for high-frequency switching applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Efficient Rectification: Provides efficient rectification with minimal power loss.
  • Robust Performance: Offers reliable performance under high surge current conditions.
  • Improved System Efficiency: Low forward voltage drop improves overall system efficiency.
  • Environmentally Friendly: RoHS compliance ensures environmentally safe operation.

Technical Specifications:

The 43CTQ100GSPBF typically features a maximum repetitive peak reverse voltage (VRRM) of 100V, a maximum average forward current (IF(AV)) of 40A (20A per diode), and a forward voltage (VF) of approximately 0.82V at 20A. These specifications may vary based on the specific datasheet and manufacturing process.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess