EN
  • EN
  • DE
  • IT

1N4937-E3/23

Part No 1N4937-E3/23
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description Fast Recovery Power Rectifier; Repetitive Reverse Voltage Max, Vrrm: 600V; Forward Current, If(AV): 1A; Forward Surge...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1 A
Element Configuration Single
Maximum Operating Temperature 150 °C
Max Surge Current 30 A
Min Operating Temperature -50 °C
Peak Reverse Current 5 µA
Recovery Time 200 ns
Reverse Voltage 600 V
RoHS Compliant
Win Source Part Number 960075-1N4937-E3/23
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4937-E3/23 CAD Model

Description

The Vishay 960075-1N4937-E3/23 is a single element configuration diode designed for use in electronic components.

  • Manufacturer: Vishay
  • Reverse Voltage: 600 V
  • Current Rating: 1 A
  • Supply and Demand: currently experiencing a shortage
  • Maximum Operating Temperature: 150 °C
  • Peak Reverse Current: 5 μA

You May Also Be Interested in

AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
Microchip Technology
Need more? Email Us
Royal Ohm
Lowest to $0.1173
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess