EN
  • EN
  • DE
  • IT

24LC01B/SM

Part No 24LC01B/SM
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036022-24LC01B/SM
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC01B/SM CAD Model

Description

The 24LC01B/SM is a 1Kbit Electrically Erasable PROM (EEPROM) with a simple Serial Peripheral Interface (SPI), manufactured by Microchip, and supplied by Rochester Electronics. It's designed for low-power, non-volatile data storage in a variety of applications.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Data logging
  • Configuration storage
  • Security devices

Features:

  • 1Kbit (128 x 8) EEPROM
  • Standard SPI interface
  • Low-power operation
  • Self-timed write cycle
  • Write protect feature

Benefits:

  • Provides reliable non-volatile storage for critical data.
  • Simplifies system design with its easy-to-use SPI interface.
  • Reduces power consumption in battery-powered applications.
  • Protects against accidental data loss during power failures.
  • Offers flexibility in data management with byte and page write capabilities.

Additional Details:

The 24LC01B/SM typically operates at supply voltages ranging from 2.5V to 5.5V. The SPI interface allows for easy communication with microcontrollers and other digital devices. Key parameters include the write cycle time, clock frequency, and standby current. The "SM" suffix usually denotes a specific package type, such as a surface-mount package (SOIC). Refer to the Microchip/Rochester Electronics datasheet for precise specifications, timing diagrams, and application notes to ensure proper implementation and compatibility within the target system. This will ensure proper data storage and prevent any potential corruption.

You May Also Be Interested in

STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us
Toko America Inc.
Need more? Email Us
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Everlight Electronics Co Ltd
blue chip rev package
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess