EN
  • EN
  • DE
  • IT

24C026

Part No 24C026
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969101-24C026
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C026 CAD Model

Description

Product Overview: 24C026 from STMicroelectronics

The 24C026 is a high-performance integrated circuit from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' extensive EEPROM (Electrically Erasable Programmable Read-Only Memory) portfolio, designed to provide flexible non-volatile memory solutions for a wide range of electronic applications.

The 24C026 features a 2 Kbit capacity, which is ideal for storing configuration settings, calibration data, and small application parameters that need to be preserved during power-off scenarios. The device operates across a voltage range of 2.5V to 5.5V, making it suitable for many low-power and standard-power operations.

One of the key advantages of the 24C026 is its I²C interface, which allows for easy and efficient communication with microcontrollers and other ICs on the same bus. This interface supports a fast data transfer rate, enabling quick read and write operations, which is crucial for performance-sensitive applications.

In terms of reliability, the 24C026 offers a high write endurance with a typical value of 1 million write cycles, ensuring a long operational lifespan for products that require frequent data updates. Additionally, data retention is rated for more than 40 years, providing a dependable storage solution over the product's lifetime.

The device comes in several package options, including the compact SO8 and TSSOP8, which are perfect for space-constrained applications. Its wide temperature range from -40°C to +85°C also ensures stable operation under various environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics.

Overall, the 24C026 EEPROM from STMicroelectronics is a robust, efficient, and reliable memory solution that meets the needs of modern electronic systems, offering designers a flexible and durable option for their storage requirements.

You May Also Be Interested in

Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
STMicroelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
Rochester Electronics
Need more? Email Us
Everlight Electronics Co Ltd
blue chip rev package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess