EN
  • EN
  • DE
  • IT

25121WJ0331T4E

Part No 25121WJ0331T4E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 330 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1036096-25121WJ0331T4E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25121WJ0331T4E CAD Model

Description

The 25121WJ0331T4E is a thick film chip resistor manufactured by Royal Ohm. This resistor is designed for surface mount applications and features a resistance value of 330 ohms with a tolerance of 1%. The '2512' designation refers to the resistor's physical size, indicating a standard 2512 package (6.3mm x 3.2mm). Thick film resistors are known for their stability, reliability, and cost-effectiveness, making them suitable for a wide range of electronic circuits.

Applications

  • Current limiting in LED circuits
  • Voltage division in sensor circuits
  • Pull-up/pull-down resistors in digital circuits
  • Filtering in analog circuits
  • General-purpose resistance in electronic devices

Features

  • Surface mount design (SMD)
  • 2512 package size (6.3mm x 3.2mm)
  • 330 Ohm resistance
  • 1% tolerance
  • Thick film construction
  • High stability

Benefits

  • Accurate and reliable resistance value
  • Compact size for high-density circuit boards
  • Easy placement and soldering in automated assembly processes
  • Stable performance over a wide range of temperatures
  • Long-term reliability in demanding applications

Additional Details

The power rating for the 25121WJ0331T4E resistor is typically 1 watt. The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature, typically expressed in ppm/°C. Royal Ohm provides detailed datasheets with information such as maximum operating voltage, resistance range, and soldering recommendations. These resistors are commonly used in consumer electronics, industrial equipment, and automotive applications.

When selecting a resistor, it's crucial to consider factors such as resistance value, tolerance, power rating, temperature coefficient, and package size. The 2512 package offers a good balance between power handling and size, making it a popular choice for many designs. Correct soldering techniques, including proper temperature profiles and solder paste selection, are essential to ensure reliable connections and long-term performance.

The 25121WJ0331T4E offers designers a precise and dependable solution for resistance requirements in a variety of electronic circuits. Its robust construction and adherence to industry standards guarantee consistency and compatibility in diverse applications.

You May Also Be Interested in

JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
Conexant Systems
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1173 $50.4390
1,040+ $0.0963 $100.1520
1,610+ $0.0933 $150.2130
2,215+ $0.0903 $200.0145
2,865+ $0.0873 $250.1145
3,840+ $0.0782 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess