EN
  • EN
  • DE
  • IT

250MA60180

Part No 250MA60180
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032649-250MA60180
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 250MA60180 CAD Model

Description

The 250MA60180 is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with the modern needs of embedded systems in mind, this product stands out for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Core: At the heart of the 250MA60180 is a powerful core designed to execute instructions efficiently, resulting in a high-performance operation that is crucial for time-sensitive tasks.
  • Memory Capabilities: This MCU includes ample memory options with both flash and RAM, allowing for robust program storage and efficient data handling. It supports complex applications and can be used in systems requiring data-intensive operations.
  • Connectivity: With integrated communication peripherals, the 250MA60180 offers versatile connectivity options. This adaptability ensures that it can easily be incorporated into a variety of system architectures and connected to other devices.
  • Low Power Consumption: The device is engineered for energy efficiency, which is essential for portable and battery-operated devices. Its low power consumption extends battery life and reduces power-related costs.
  • Robust Security Features: Security is a top priority in today's connected world, and the 250MA60180 is equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Durability: Microchip's products are known for their durability, and this MCU is no exception. It is built to withstand harsh environments and maintain functionality over a wide temperature range, ensuring reliability in demanding conditions.

Applications

The versatility of the 250MA60180 makes it suitable for a broad spectrum of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) endpoints. Its combination of performance, connectivity, and security features provides a solid foundation for developers to build sophisticated and reliable systems.

Support and Resources

Microchip Technology provides comprehensive support and resources for the 250MA60180, including detailed datasheets, application notes, and development tools. Customers can also benefit from Microchip's global customer service and technical support network to ensure successful product integration and deployment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
Royal Ohm
Lowest to $0.1173
Conexant Systems
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess