EN
  • EN
  • DE

VTC-HPB303SL-2

Part No VTC-HPB303SL-2
Manufacturer VinTrons Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195572-VTC-HPB303SL-2
Categories Custom Parts
Manufacturer VinTrons Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VTC-HPB303SL-2 CAD Model

Description

The VTC-HPB303SL-2 is a high-performance box camera manufactured by VinTrons Technology. This camera is designed for demanding surveillance and security applications, offering exceptional image quality and robust performance in various environments.

Applications:

  • Security Surveillance Systems: Ideal for monitoring critical infrastructure, commercial properties, and residential areas.
  • Industrial Monitoring: Used in factories and warehouses to oversee production processes and ensure safety.
  • Traffic Monitoring: Employed by transportation authorities to monitor traffic flow and manage congestion.
  • Retail Security: Protects retail establishments from theft and vandalism.
  • Border Control: Securing international borders and critical entry points.

Features:

  • High-Resolution Imaging: Captures detailed images with excellent clarity and sharpness.
  • Day/Night Functionality: Equipped with IR cut filter for seamless transition between day and night modes.
  • Backlight Compensation (BLC): Enhances image visibility in scenes with strong backlight.
  • Automatic Gain Control (AGC): Optimizes image brightness in varying lighting conditions.
  • Wide Dynamic Range (WDR): Balances exposure in high-contrast scenes, ensuring detail in both bright and dark areas.
  • Vandal-Resistant Housing: Durable construction protects against tampering and environmental factors.

Benefits:

  • Enhanced Security: Provides reliable monitoring to deter criminal activity and ensure public safety.
  • Improved Operational Efficiency: Enables remote monitoring of critical processes, reducing the need for on-site personnel.
  • Reduced Downtime: Robust design ensures continuous operation in harsh environments.
  • Cost Savings: Low power consumption and minimal maintenance requirements contribute to cost-effective operation.
  • Easy Installation: User-friendly design simplifies installation and setup.

Additional Details:

The VTC-HPB303SL-2 typically supports standard video output formats, such as composite video, and may include features like motion detection and alarm triggers. Its rugged enclosure is designed to withstand extreme temperatures and environmental conditions, making it suitable for outdoor applications. The camera's varifocal lens allows for flexible adjustment of the viewing angle, enabling precise monitoring of specific areas. This camera is a reliable solution for various surveillance needs, offering a combination of high-quality imaging, robust performance, and user-friendly features.

You May Also Be Interested in

NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Winbond Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess