EN
  • EN
  • DE

LC87F1M16AF5BZ8WA-6H

Part No LC87F1M16AF5BZ8WA-6H
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827314-LC87F1M16AF5BZ8WA-6H
Ultra Librarian 3D Model Ultra Librarian LC87F1M16AF5BZ8WA-6H CAD Model

Description

The ON Semiconductor LC87F1M16AF5BZ8WA-6H is a high-performance microcontroller designed for a wide range of applications requiring efficient power management, robust operation, and flexible interfacing options. This microcontroller is part of the LC87F series, which is known for its reliability and integration of advanced features in a compact package.

At the heart of the LC87F1M16AF5BZ8WA-6H lies a powerful 8-bit CPU core, which provides the computational power necessary for complex algorithms and control tasks. The microcontroller operates at a frequency of 6 MHz, striking a balance between processing speed and power consumption. This makes it an excellent choice for battery-powered devices or applications where energy efficiency is a critical concern.

Equipped with 16KB of flash memory, this microcontroller offers ample space for program storage, allowing developers to implement sophisticated firmware without worrying about running out of space. Additionally, the inclusion of various peripherals such as timers, serial communication interfaces (UART, I2C, SPI), and an analog-to-digital converter (ADC) makes it highly versatile. These built-in peripherals enable the LC87F1M16AF5BZ8WA-6H to handle a multitude of tasks ranging from simple timing operations to complex data acquisition and communication functions.

For applications requiring user interaction or external device control, the microcontroller also includes a range of input/output (I/O) ports. These I/O ports are configurable, allowing designers to tailor the microcontroller to the specific needs of their application. The robust design of the LC87F1M16AF5BZ8WA-6H ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments where extreme conditions are common.

ON Semiconductor's commitment to quality is evident in the LC87F1M16AF5BZ8WA-6H microcontroller, with features such as low-voltage detection and power-on reset contributing to the overall system stability and reliability. Whether it's for consumer electronics, automotive applications, or industrial control systems, this microcontroller is an excellent choice for designers seeking a balance of performance, power efficiency, and feature integration.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess